The SI5341B-D06552-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from any input frequency. It operates with an ultra-low jitter of 90 fs rms and supports a wide input frequency range, including external crystals from 25 to 54 MHz and differential clocks from 10 to 750 MHz. The output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This device is designed for high configurability, supporting various output formats such as LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be configured using ClockBuilder Pro software or programmed via I²C and SPI interfaces. The SI5341B-D06552-GM is suitable for applications including clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. It operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D06552-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |