The Si5341A ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 1028 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.
Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5341A-D11775-GM | SI5341A-D11775-GM |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.47 volts |