The SI5341A-D06775-GMR is a low-jitter clock generator that features a flexible architecture capable of synthesizing a wide range of frequencies up to 1 GHz across 10 differential clock outputs. It utilizes a combination of a wide-band PLL and MultiSynth fractional synthesizer technology, delivering sub-100 fs rms phase jitter performance with 0 ppm error. The device supports various output formats and voltage levels, allowing it to replace multiple clock ICs and oscillators, effectively functioning as a "clock tree on a chip." The input frequency range includes external crystals from 25 to 54 MHz, differential clocks from 10 to 750 MHz, and LVCMOS clocks from 10 to 250 MHz. The output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device is highly configurable, compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL standards, and features programmable signal amplitude. Configuration is facilitated through ClockBuilder Pro software, and the device can be programmed via I²C or SPI interfaces. It operates within a temperature range of -40 to +85 °C and is available in a 64-QFN 9x9 mm package. This product is suitable for applications such as clock tree generation, FPGA clocking, and various networking and instrumentation tasks.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341A-D06775-GMR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |