Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933582-SI5340D-D-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC 350MHz 44-VFQFN Exposed Pad
Package: 44-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI5340
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4643, SI5340D-D-GM-ND
IC JITTER ATTENUATOR/MULTIPLEX
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 933582-SI5340D-D-GM | 728-SI5340D-D-GM |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5340D-D-GM | Analog Switch and Multiplexer IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | 44-QFN (7x7) | Tray |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 1.8 volts |