The SI5340B-D06644-GM is a clock generator that features four input and four output clocks, capable of generating a wide range of output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. It utilizes a low-jitter architecture with a phase jitter performance of 90 fs rms, making it suitable for high-performance applications. The device supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be configured via I²C or SPI interfaces and is compatible with ClockBuilder Pro software for easy setup. The operating temperature range is from -40 to +85 °C, and it is packaged in a 44-QFN 7x7 mm format. This product is designed for applications such as clock tree generation, FPGA clocking, and Ethernet switches, providing a versatile solution for timing needs.
IC CLOCK GENERATOR PLL 44QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5340B-D06644-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |