The SI5340A-D09244-GM is a highly versatile clock generator that features four input and four output clocks, capable of generating any combination of output frequencies from an input frequency range of 25 to 54 MHz for external crystals, and 10 to 750 MHz for differential clocks. It supports output frequencies ranging from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device is designed to deliver ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. This clock generator is compatible with various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. It can be configured easily using ClockBuilder Pro software, allowing for quick setup and customization. The device operates within a temperature range of -40 to +85 °C and is available in a compact 44-QFN package. The SI5340A-D09244-GM is ideal for applications such as clock tree generation, FPGA clocking, and Ethernet switches, providing a single-chip solution to replace multiple clock ICs and oscillators.
IC CLOCK GENERATOR PLL 44QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5340A-D09244-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |