Skyworks Solutions, Inc. Low-Power 1028 MHz Clock and Timing IC SI5340A-D07894-GM

Description
Clock Generators & Support Products Ultra low-jitter, 4-output, any-frequency (< 1028 MHz), any output clock generator Product overview: SI5340A-D07894-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5340A-D07894-G M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generators & Support Products Ultra low-jitter, 4-output, any-frequency (< 1028 MHz), any output clock generator Product overview: SI5340A-D07894-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5340A-D07894-G M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1267976-SI5340A-D07894-GM is a clock generator integrated circuit from the Si5340 series, designed to provide flexible clock generation capabilities. It features four input clocks and four output clocks, with an output frequency range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device utilizes a proprietary MultiSynth fractional synthesizer technology, allowing for the generation of any combination of output frequencies from any input frequency, with ultra-low jitter performance of 90 fs rms. The Si5340A can be configured using ClockBuilder Pro software, enabling quick and easy setup. It supports various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. The device operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. It is suitable for applications such as clock tree generation, FPGA clocking, and Ethernet switches. The part is packaged in a compact 44-QFN 7x7 mm format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The 1267976-SI5340A-D07894-GM is a clock generator integrated circuit from the Si5340 series, designed to provide flexible clock generation capabilities. It features four input clocks and four output clocks, with an output frequency range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The device utilizes a proprietary MultiSynth fractional synthesizer technology, allowing for the generation of any combination of output frequencies from any input frequency, with ultra-low jitter performance of 90 fs rms. The Si5340A can be configured using ClockBuilder Pro software, enabling quick and easy setup. It supports various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. The device operates within a temperature range of -40 to +85 °C and is compliant with RoHS standards. It is suitable for applications such as clock tree generation, FPGA clocking, and Ethernet switches. The part is packaged in a compact 44-QFN 7x7 mm format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 1028 MHz Clock and Timing IC
728-SI5340A-D07894-GM
Low-Power 1028 MHz Clock and Timing IC 728-SI5340A-D07894-GM
Clock Generators & Support Products Ultra low-jitter, 4-output, any-frequency (< 1028 MHz), any output clock generator Product overview: SI5340A-D07894-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5340A-D07894-G M can be used for catalog matching and distributor lookup.

Clock Generators & Support Products Ultra low-jitter, 4-output, any-frequency (< 1028 MHz), any output clock generator Product overview: SI5340A-D07894-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1028 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1028 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5340A-D07894-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267976-SI5340A-D07894-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267976-SI5340A-D07894-GM
Win Source Part Number: 1267976-SI5340A-D078 94-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 260 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5340

Win Source Part Number: 1267976-SI5340A-D07894-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5340

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5340A-D07894-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5340A-D07894-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5340A-D07894-GM
IC CLOCK GENERATOR PLL 44QFN

IC CLOCK GENERATOR PLL 44QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SI5340A-D07894-GM 1267976-SI5340A-D07894-GM SI5340A-D07894-GM
Product Name Low-Power 1028 MHz Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data