Skyworks Solutions, Inc. Clock Generator SI5338Q-B09462-GM

Description
The Si5338Q 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Request a Quote Datasheet
Description
The Si5338Q 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator - SI5338Q-B09462-GM - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5338Q-B09462-GM
Clock Generator SI5338Q-B09462-GM
The Si5338Q 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.

The Si5338Q 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI5338Q-B09462-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338Q-B09462-GM
Clock/Timing - Application Specific SI5338Q-B09462-GM
IC CLOCK GENERATOR QUAD 24QFN

IC CLOCK GENERATOR QUAD 24QFN

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number SI5338Q-B09462-GM SI5338Q-B09462-GM
Product Name Clock Generator Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
7 suppliers
Clocks and timing solutions - CYPRESS™ Buffers - CY2308SXI-1 - CY2308SXI-1 - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
5 suppliers