Skyworks Solutions, Inc. Clock and Timing IC SI5338N-B05414-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU Product overview: SI5338N-B05414-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338N-B05414-G M can be used for catalog matching and distributor lookup.
Request a Quote
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU Product overview: SI5338N-B05414-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338N-B05414-G M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338N-B05414-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical and true zero ppm frequency accuracy across all outputs. The clock generator can accept a variety of input references, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be configured for various signal formats, including LVPECL, LVDS, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V. The device also offers features such as glitchless frequency adjustments in 1 ppm steps, independent phase adjustments, and configurable spread spectrum capabilities. With a compact 4x4 mm QFN package, the SI5338N-B05414-GM operates on a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the accompanying ClockBuilder Pro software simplifies device configuration. This clock generator is ideal for applications in Ethernet switches, PCIe devices, broadcast video/audio timing, and various telecom systems.

Datasheet Summary
Powered by GS/AI

The SI5338N-B05414-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical and true zero ppm frequency accuracy across all outputs. The clock generator can accept a variety of input references, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be configured for various signal formats, including LVPECL, LVDS, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V. The device also offers features such as glitchless frequency adjustments in 1 ppm steps, independent phase adjustments, and configurable spread spectrum capabilities. With a compact 4x4 mm QFN package, the SI5338N-B05414-GM operates on a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the accompanying ClockBuilder Pro software simplifies device configuration. This clock generator is ideal for applications in Ethernet switches, PCIe devices, broadcast video/audio timing, and various telecom systems.

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-SI5338N-B05414-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-SI5338N-B05414-GM
Clock and Timing IC 763-SI5338N-B05414-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU Product overview: SI5338N-B05414-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338N-B05414-G M can be used for catalog matching and distributor lookup.

I2C CONTROL, 4-OUTPUT, ANY FREQU Product overview: SI5338N-B05414-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338N-B05414-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 763-SI5338N-B05414-GM
Product Name Clock and Timing IC
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Single CMOS Analog RC Timer - ALD7555SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 10 volts
View Details
2 suppliers
Clock and Timing IC - 690-RV-8263-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
Programmable Timers and Oscillators - LM556CN-ND - DigiKey
Specs
Package Type Through Hole; DIP; "14-DIP (0.300"", 7.62mm)"
Supply Voltage 4.5 to 16 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers