Skyworks Solutions, Inc. Clock/Timing - Application Specific SI5338M-B09714-GM

Description
IC CLOCK GENERATOR QUAD 24QFN
Description
IC CLOCK GENERATOR QUAD 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338M-B09714-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both, with a low phase jitter of 0.7 ps RMS typical. This clock generator allows for true zero ppm frequency accuracy across all outputs and offers flexible input reference options, including external crystals and various CMOS and differential inputs. The outputs can be independently configured to support multiple signal formats and supply voltages ranging from 1.5V to 3.3V. Additional features include glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities. The device operates from a single supply core with excellent power supply rejection ratio (PSRR) and is designed for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the small 4x4mm QFN package makes it suitable for space-constrained applications. The SI5338M-B09714-GM is ideal for use in Ethernet switches, PCIe applications, broadcast video/audio timing, and various telecom and data communication systems.

Datasheet Summary
Powered by GS/AI

The SI5338M-B09714-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both, with a low phase jitter of 0.7 ps RMS typical. This clock generator allows for true zero ppm frequency accuracy across all outputs and offers flexible input reference options, including external crystals and various CMOS and differential inputs. The outputs can be independently configured to support multiple signal formats and supply voltages ranging from 1.5V to 3.3V. Additional features include glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities. The device operates from a single supply core with excellent power supply rejection ratio (PSRR) and is designed for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the small 4x4mm QFN package makes it suitable for space-constrained applications. The SI5338M-B09714-GM is ideal for use in Ethernet switches, PCIe applications, broadcast video/audio timing, and various telecom and data communication systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338M-B09714-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338M-B09714-GM
Clock/Timing - Application Specific SI5338M-B09714-GM
IC CLOCK GENERATOR QUAD 24QFN

IC CLOCK GENERATOR QUAD 24QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338M-B09714-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1V1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4285P - 049702-BQ4285P - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type DIP; PDIP; 24-PDIP
Supply Voltage 2.5 to 5.5 volts
View Details
2 suppliers