Skyworks Solutions, Inc. 5MHz 710MHz 200MHz QFN Clock and Timing IC SI5338C-B10081-GM

Description
Clock Generator 5MHz to 710MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338C-B10081-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B10081-G M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generator 5MHz to 710MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338C-B10081-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B10081-G M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338C-B10081-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis across four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both, with a low phase jitter of 0.7 ps RMS typical. The clock generator allows for flexible input references, accommodating external crystals from 8 to 30 MHz, CMOS inputs from 5 to 200 MHz, and differential inputs up to 710 MHz. Outputs can be independently configured to support various signal formats, including LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also features an independent frequency increment/decrement capability for glitchless adjustments and independent phase adjustments with <20 ps accuracy. With a compact 4x4 mm QFN package, the SI5338C-B10081-GM operates on a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the accompanying ClockBuilder Pro software simplifies device configuration. This clock generator is ideal for applications such as Ethernet switches, PCIe devices, broadcast video/audio timing, and various telecom systems.

Datasheet Summary
Powered by GS/AI

The SI5338C-B10081-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis across four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both, with a low phase jitter of 0.7 ps RMS typical. The clock generator allows for flexible input references, accommodating external crystals from 8 to 30 MHz, CMOS inputs from 5 to 200 MHz, and differential inputs up to 710 MHz. Outputs can be independently configured to support various signal formats, including LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also features an independent frequency increment/decrement capability for glitchless adjustments and independent phase adjustments with <20 ps accuracy. With a compact 4x4 mm QFN package, the SI5338C-B10081-GM operates on a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the accompanying ClockBuilder Pro software simplifies device configuration. This clock generator is ideal for applications such as Ethernet switches, PCIe devices, broadcast video/audio timing, and various telecom systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5MHz 710MHz 200MHz QFN Clock and Timing IC
728-SI5338C-B10081-GM
5MHz 710MHz 200MHz QFN Clock and Timing IC 728-SI5338C-B10081-GM
Clock Generator 5MHz to 710MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338C-B10081-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B10081-G M can be used for catalog matching and distributor lookup.

Clock Generator 5MHz to 710MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338C-B10081-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B10081-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI5338C-B10081-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338C-B10081-GM
Clock/Timing - Application Specific SI5338C-B10081-GM
IC CLOCK GENERATOR QUAD 24QFN

IC CLOCK GENERATOR QUAD 24QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Timers IC Clocks
Product Number 728-SI5338C-B10081-GM SI5338C-B10081-GM
Product Name 5MHz 710MHz 200MHz QFN Clock and Timing IC Clock/Timing - Application Specific
Bus Interface CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
Frequency 710 MHz
Unlock Full Specs
to access all available technical data