Skyworks Solutions, Inc. 200 MHz Clock and Timing IC SI5338C-B06679-GM

Description
Clock Generators & Support Products I2C control, 4-output, any frequency (< 200 MHz), any output, clock generator Product overview: SI5338C-B06679-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B06679-G M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generators & Support Products I2C control, 4-output, any frequency (< 200 MHz), any output, clock generator Product overview: SI5338C-B06679-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B06679-G M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338C-B06679-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs, with output configurations that can include up to four differential outputs or eight single-ended outputs. The clock generator offers high precision with true zero ppm frequency accuracy across all outputs and supports multiple signal formats, including LVPECL, LVDS, HCSL, and CMOS. It operates from a single supply core voltage of 1.8, 2.5, or 3.3 V and has a low power consumption of 45 mA typical. The device is designed for a wide temperature range of -40 to +85 °C, making it suitable for various applications such as PCIe clocking, Ethernet switches, and telecom line cards. The small 4x4 mm QFN package enhances its suitability for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SI5338C-B06679-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs, with output configurations that can include up to four differential outputs or eight single-ended outputs. The clock generator offers high precision with true zero ppm frequency accuracy across all outputs and supports multiple signal formats, including LVPECL, LVDS, HCSL, and CMOS. It operates from a single supply core voltage of 1.8, 2.5, or 3.3 V and has a low power consumption of 45 mA typical. The device is designed for a wide temperature range of -40 to +85 °C, making it suitable for various applications such as PCIe clocking, Ethernet switches, and telecom line cards. The small 4x4 mm QFN package enhances its suitability for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200 MHz Clock and Timing IC
728-SI5338C-B06679-GM
200 MHz Clock and Timing IC 728-SI5338C-B06679-GM
Clock Generators & Support Products I2C control, 4-output, any frequency (< 200 MHz), any output, clock generator Product overview: SI5338C-B06679-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B06679-G M can be used for catalog matching and distributor lookup.

Clock Generators & Support Products I2C control, 4-output, any frequency (< 200 MHz), any output, clock generator Product overview: SI5338C-B06679-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B06679-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI5338C-B06679-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338C-B06679-GM
Clock/Timing - Application Specific SI5338C-B06679-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Timers IC Clocks
Product Number 728-SI5338C-B06679-GM SI5338C-B06679-GM
Product Name 200 MHz Clock and Timing IC Clock/Timing - Application Specific
Bus Interface CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Tray Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381FSZC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08566-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers