Skyworks Solutions, Inc. Clock/Timing - Application Specific SI5338C-B04416-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338C-B04416-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical. This clock generator allows for true zero ppm frequency accuracy across all outputs and offers flexible input reference options, including external crystals and various CMOS and differential input frequencies. The outputs can be independently configured to support multiple signal formats and supply voltages, ranging from 1.5V to 3.3V. Additional features include glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities. The SI5338C-B04416-GM operates from a single supply core with excellent power supply rejection ratio (PSRR) and is designed for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the small 4x4mm QFN package makes it suitable for space-constrained applications. This product is ideal for use in Ethernet switches, PCIe applications, broadcast video/audio timing, and various clocking needs in processors and FPGAs.

Datasheet Summary
Powered by GS/AI

The SI5338C-B04416-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical. This clock generator allows for true zero ppm frequency accuracy across all outputs and offers flexible input reference options, including external crystals and various CMOS and differential input frequencies. The outputs can be independently configured to support multiple signal formats and supply voltages, ranging from 1.5V to 3.3V. Additional features include glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities. The SI5338C-B04416-GM operates from a single supply core with excellent power supply rejection ratio (PSRR) and is designed for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the small 4x4mm QFN package makes it suitable for space-constrained applications. This product is ideal for use in Ethernet switches, PCIe applications, broadcast video/audio timing, and various clocking needs in processors and FPGAs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338C-B04416-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338C-B04416-GM
Clock/Timing - Application Specific SI5338C-B04416-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338C-B04416-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock and Timing IC - 728-CY22395FXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS, LVCMOS
Package Type Tube
Supply Voltage 2.38 to 3.46 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28409AZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers