The SI5338C-B01450-GM is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both, with a low phase jitter of 0.7 ps RMS typical.
This clock generator allows for true zero ppm frequency accuracy across all outputs and offers flexible input reference options, including external crystals and various CMOS and differential inputs. The outputs can be independently configured to support multiple signal formats and supply voltages ranging from 1.5V to 3.3V. Additional features include glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities.
The device is programmable via an I2C/SMBus-compatible
Clock Generators & Support Products I2C control, 4-output, any frequency (< 200 MHz), any output, clock generator Product overview: SI5338C-B01450-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338C-B01450-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338C-B01450-GM | SI5338C-B01450-GM |
| Product Name | 200 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |