The SI5338A-B10936-GMR is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology to provide independent frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and offers highly configurable output options, including up to four differential outputs and eight single-ended clock outputs. The device features a low phase jitter of 0.7 ps RMS typical and ensures true zero ppm frequency accuracy across all outputs.
This clock generator can accept a variety of input references, including external crystals and CMOS inputs, with a frequency range from 5 to 710 MHz. Outputs are independently configurable to support various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities.
The SI5338A-B10936-GMR operates from a single supply core with a typical power consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is packaged in a compact 4x4 mm, 24-QFN format, making it suitable for space-constrained applications. The device is programmable via an I2C/SMBus-compatible
The Si5338A 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 710 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 710MHz 1 Output 24-QFN (4x4)
IC CLOCK GENERATOR ETH 24QFN
| Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5338A-B10936-GMR | SI5338A-B10936-GMR | SI5338A-B10936-GMR |
| Product Name | Clock Generator | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts |