Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SI53362-B-GM

Description
Win Source Part Number: 1269803-SI53362-B-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3845 Base Product Number: SI53362
Request a Quote Datasheet
Description
Win Source Part Number: 1269803-SI53362-B-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3845 Base Product Number: SI53362
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269803-SI53362-B-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269803-SI53362-B-GM
Win Source Part Number: 1269803-SI53362-B-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3845 Base Product Number: SI53362

Win Source Part Number: 1269803-SI53362-B-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tray
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3845
Base Product Number: SI53362

Buy Now Datasheet
Clock Buffers, Drivers - 336-3845-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-3845-ND
Clock Buffers, Drivers 336-3845-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 200MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 200MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SI53362-B-GM - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SI53362-B-GM
Clock Buffers, Drivers SI53362-B-GM
2:12 CMOS BUFFER (200MHZ), 2:1 L

2:12 CMOS BUFFER (200MHZ), 2:1 L

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SI53362-B-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI53362-B-GM
Clock/Timing - Clock Buffers, Drivers SI53362-B-GM
2:12 CMOS BUFFER (200MHZ), 2:1 L

2:12 CMOS BUFFER (200MHZ), 2:1 L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1269803-SI53362-B-GM 336-3845-ND SI53362-B-GM SI53362-B-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS LVCMOS
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers