The SI5335D-B02903-GM is a versatile clock generator and buffer from Quarktwin Technology Ltd. It utilizes MultiSynth technology to independently synthesize four frequencies up to 350 MHz, allowing for flexible output configurations. The device supports various output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with low phase jitter of 0.7 ps RMS. It features a wide input reference range, accommodating external crystals and various CMOS and differential inputs. This clock generator is designed for low power consumption, operating at 45 mA in PLL mode and 12 mA in buffer mode. It offers user-assignable pin functions for simplified system design, including spread spectrum control and output enables. The device is compliant with PCIe Gen 1/2/3/4 standards and includes a loss of signal alarm feature. Its compact 4x4 mm, 24-QFN package and wide temperature range of -40 to +85 °C make it suitable for various applications, including telecommunications and high-speed data communications.
Win Source Part Number: 1265861-SI5335D-B029
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
IC 4OUT ANY FREQ <200MHZ>
IC 24-VFQFN Exposed Pad
IC 4OUT ANY FREQ <200MHZ>
IC 4OUT ANY FREQ <200MHZ 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1265861-SI5335D-B02903-GM | 728-SI5335D-B02903-GM | SI5335D-B02903-GM-ND | SI5335D-B02903-GM | SI5335D-B02903-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 200MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |