Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B02530-GM

Description
IC CLOCK GENERATOR QUAD 24QFN
Description
IC CLOCK GENERATOR QUAD 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335D-B02530-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with configurable output drivers for differential and single-ended outputs. The device can be configured as either a clock generator or buffer, with three independent, user-assignable configurations available. It accepts a wide range of input frequencies from external crystals or CMOS, SSTL/HSTL, and differential inputs. The device operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and has low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It also includes features such as a loss of signal alarm, PCIe compliance, and customizable pin functions to simplify system design. The SI5335D-B02530-GM is suitable for applications in telecommunications, Ethernet, and video/audio timing systems.

Datasheet Summary
Powered by GS/AI

The SI5335D-B02530-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with configurable output drivers for differential and single-ended outputs. The device can be configured as either a clock generator or buffer, with three independent, user-assignable configurations available. It accepts a wide range of input frequencies from external crystals or CMOS, SSTL/HSTL, and differential inputs. The device operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and has low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It also includes features such as a loss of signal alarm, PCIe compliance, and customizable pin functions to simplify system design. The SI5335D-B02530-GM is suitable for applications in telecommunications, Ethernet, and video/audio timing systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B02530-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B02530-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B02530-GM
IC CLOCK GENERATOR QUAD 24QFN

IC CLOCK GENERATOR QUAD 24QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5335D-B02530-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9540BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 655 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers