Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335C-B08659-GM

Description
Win Source Part Number: 1265817-SI5335C-B086 59-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5335
Request a Quote Datasheet
Description
Win Source Part Number: 1265817-SI5335C-B086 59-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5335
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1265817-SI5335C-B08659-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1265817-SI5335C-B08659-GM
Win Source Part Number: 1265817-SI5335C-B086 59-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5335

Win Source Part Number: 1265817-SI5335C-B08659-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335

Buy Now Datasheet
Singapore
350 MHz Clock and Timing IC
728-SI5335C-B08659-GM
350 MHz Clock and Timing IC 728-SI5335C-B08659-GM
Clock Generators & Support Products 4-output, any frequency (< 350 MHz), any output, clock generator (reference input) Product overview: SI5335C-B08659-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335C-B08659-G M can be used for catalog matching and distributor lookup.

Clock Generators & Support Products 4-output, any frequency (< 350 MHz), any output, clock generator (reference input) Product overview: SI5335C-B08659-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335C-B08659-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335C-B08659-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335C-B08659-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335C-B08659-GM
IC 4OUT ANY FREQ <350MHZ 24QFN

IC 4OUT ANY FREQ <350MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1265817-SI5335C-B08659-GM 728-SI5335C-B08659-GM SI5335C-B08659-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 350 MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Package Type Surface Mount; 24-VFQFN Exposed Pad Tray Surface Mount; Surface Mount
Bus Interface CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Unlock Full Specs
to access all available technical data