Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B02557-GM

Description
IC CLOCK GENERATOR QUAD 24QFN
Description
IC CLOCK GENERATOR QUAD 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335B-B02557-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, providing flexibility for various applications. The device features low phase jitter of 0.7 ps RMS and supports multiple output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage levels of 1.5, 1.8, 2.5, or 3.3 V per driver. The SI5335B offers a wide range of input reference options, including external crystals and various CMOS and differential inputs, accommodating frequencies from 10 to 350 MHz. It includes user-assignable control pins for functions such as spread spectrum control and output enable, simplifying system design. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode, and is packaged in a compact 4x4 mm, 24-QFN format. It is suitable for applications in PCIe, Ethernet, DSL, and telecom systems, making it a robust choice for engineers seeking a reliable clock generation solution.

Datasheet Summary
Powered by GS/AI

The SI5335B-B02557-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, providing flexibility for various applications. The device features low phase jitter of 0.7 ps RMS and supports multiple output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage levels of 1.5, 1.8, 2.5, or 3.3 V per driver. The SI5335B offers a wide range of input reference options, including external crystals and various CMOS and differential inputs, accommodating frequencies from 10 to 350 MHz. It includes user-assignable control pins for functions such as spread spectrum control and output enable, simplifying system design. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode, and is packaged in a compact 4x4 mm, 24-QFN format. It is suitable for applications in PCIe, Ethernet, DSL, and telecom systems, making it a robust choice for engineers seeking a reliable clock generation solution.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B02557-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335B-B02557-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B02557-GM
IC CLOCK GENERATOR QUAD 24QFN

IC CLOCK GENERATOR QUAD 24QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5335B-B02557-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8263-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Application Specific Clock/Timing - CY2SSTV857ZXI-32T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details