The SI5335B-B01532-GMR is a quad clock generator and buffer from Lingto Electronic Limited, designed for low power consumption and high flexibility. It utilizes MultiSynth technology to independently synthesize four frequencies up to 350 MHz, with a low phase jitter of 0.7 ps RMS. The device can be configured as either a clock generator or buffer, offering up to four differential outputs and eight single-ended outputs, or a combination of both. It supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs. The device features user-assignable pin functions for simplified system design, including spread spectrum control and output enables. It operates over a temperature range of -40 to +85 °C and has a compact 4x4 mm, 24-QFN package. Power consumption is low, with 45 mA in PLL mode and 12 mA in buffer mode. The SI5335B is suitable for applications such as PCIe clocking, Ethernet switches, and telecom line cards, making it a versatile choice for engineers needing a reliable clock generation solution.
IC 4OUT ANY FREQ <200MHZ 24QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5335B-B01532-GMR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |