The SI5335A-B07802-GMR is a quad clock generator and buffer capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and offers a variety of output configurations, including up to four differential outputs and eight single-ended clock outputs. The device supports multiple input reference types, including external crystals and CMOS inputs, with a wide frequency range from 10 to 350 MHz. This clock generator is designed for low power consumption, operating at 45 mA in PLL mode and 12 mA in buffer mode. It includes user-assignable pin functions for enhanced flexibility in system design, such as spread spectrum control and output enables. The device operates over a temperature range of -40 to +85 °C and is compliant with PCIe Gen 1/2/3/4 standards, making it suitable for various applications including telecommunications, Ethernet, and broadcast video/audio timing. The compact 4x4 mm 24-QFN package facilitates integration into space-constrained designs.
IC 4OUT ANY FREQ <350MHZ 24QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5335A-B07802-GMR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |