Skyworks Solutions, Inc. Clock Buffers, Drivers SI53354A-D01AM

Description
Clock Clock Buffer IC 1:4 170MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Clock Buffer IC 1:4 170MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 336-SI53354A-D01AM-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-SI53354A-D01AM-ND
Clock Buffers, Drivers 336-SI53354A-D01AM-ND
Clock Clock Buffer IC 1:4 170MHz 40-VFQFN Exposed Pad

Clock Clock Buffer IC 1:4 170MHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269756-SI53354A-D01AM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269756-SI53354A-D01AM
Win Source Part Number: 1269756-SI53354A-D01 AM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Automotive, AEC-Q100 Type: Clock Buffer Package: Tray Frequency - Max: 170 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Clock Output: HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 1.71V ~ 3.46V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI53354A-D01AM Base Product Number: SI53354

Win Source Part Number: 1269756-SI53354A-D01AM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Automotive, AEC-Q100
Type: Clock Buffer
Package: Tray
Frequency - Max: 170 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Clock
Output: HCSL, LVCMOS, LVDS, LVPECL
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI53354A-D01AM
Base Product Number: SI53354

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SI53354A-D01AM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI53354A-D01AM
Clock/Timing - Clock Buffers, Drivers SI53354A-D01AM
AUTO 2-IN MUX4-OUT BUFFER

AUTO 2-IN MUX4-OUT BUFFER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 336-SI53354A-D01AM-ND 1269756-SI53354A-D01AM SI53354A-D01AM
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Clock Driver Clock Driver
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers