Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25GHz 24-VFQFN Exposed Pad
Manufacturer: Skyworks Solutions Inc.
Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Package: Tape & Reel (TR)
Product Status: Active
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 1.71V ~ 3.63V
2:6 LVDS BUFFER (1.25GHZ), 2:1 I
2:6 LVDS BUFFER (1.25GHZ), 2:1 I
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI53342-B-GMR-ND | SI53342-B-GMR | SI53342-B-GMR | |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |