Clock Generator IC 200MHz 1 40-TFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5332FD12161-GM2R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL |
| Package Type | Surface Mount; 40-TFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.63 volts |