LOW JITTER, EMBEDDED CRYSTAL 6-O
Clock Generator IC 200MHz 1 32-VFQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332FD10369-GM1R | SI5332FD10369-GM1R |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.63 volts |