Skyworks Solutions, Inc. Clock Generator SI5332ED13727-GM1R

Description
The Si5332E-GM1 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 333.33, the device features an embedded reference crystal. jitter performance of 0.175ps TYP, low power consumption and has 6 outputs. The Si5332E-GM1 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332E-GM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Request a Quote Datasheet
Description
The Si5332E-GM1 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 333.33, the device features an embedded reference crystal. jitter performance of 0.175ps TYP, low power consumption and has 6 outputs. The Si5332E-GM1 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332E-GM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator - SI5332ED13727-GM1R - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5332ED13727-GM1R
Clock Generator SI5332ED13727-GM1R
The Si5332E-GM1 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 333.33, the device features an embedded reference crystal. jitter performance of 0.175ps TYP, low power consumption and has 6 outputs. The Si5332E-GM1 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332E-GM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.

The Si5332E-GM1 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 333.33, the device features an embedded reference crystal. jitter performance of 0.175ps TYP, low power consumption and has 6 outputs. The Si5332E-GM1 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332E-GM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5332ED13727-GM1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5332ED13727-GM1R
Clock Generators, PLLs, Frequency Synthesizers SI5332ED13727-GM1R
Clock Generator IC 333.33MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 333.33MHz 1 32-VFQFN Exposed Pad

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332ED13727-GM1R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332ED13727-GM1R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332ED13727-GM1R
LOW JITTER, EMBEDDED CRYSTAL 6-O

LOW JITTER, EMBEDDED CRYSTAL 6-O

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SI5332ED13727-GM1R SI5332ED13727-GM1R SI5332ED13727-GM1R
Product Name Clock Generator Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28800OXI - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXC-135T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers