The Si5332E-GM2 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 333.33, the device features an embedded reference crystal. jitter performance of 0.175ps TYP, low power consumption and has 8 outputs. The Si5332E-GM2 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332E-GM2 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Clock Generator IC 333.33MHz 1 40-VFQFN Exposed Pad
LOW JITTER, EMBEDDED CRYSTAL 8-O
| Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5332ED10454-GM2 | SI5332ED10454-GM2 | SI5332ED10454-GM2 |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | ||
| Supply Voltage | 1.71 to 3.63 volts |