The Si5332D-GM1 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 200, the device features high speed integer dividers. jitter performance of 0.190ps TYP, low power consumption and has 6 outputs. The Si5332D-GM1 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332D-GM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Clock Generator IC 200MHz 1 32-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332DD14558-GM1 | SI5332DD14558-GM1 |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.63 volts |