AUTOMOTIVE GRADE (105C) 8-OUTPUT
Clock Generator IC 200MHz 1 40-VFQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332DD12923-AM2 | SI5332DD12923-AM2 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.46 volts |