SI5332DC09724-GM3R -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Skyworks Solutions, Inc.
Clock Generators, PLLs, Frequency Synthesizers
SI5332DC09724-GM3R
-
DigiKey
-
Lingto Electronic Limited
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332DC09724-GM3R
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
IC Clocks |
|
Product Number
|
SI5332DC09724-GM3R-ND |
SI5332DC09724-GM3R |
SI5332DC09724-GM3R |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Bus Interface
CMOS; SPI
Package Type
Surface Mount
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
170 MHz
View Details
Device Type
Clock Driver
Package Type
TSSOP
Supply Voltage
2.5 volts
View Details
4 suppliers
Device Type
Clock Generator
Bus Interface
CMOS
Package Type
Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers