The SI5332BD14867-GM2 is a highly versatile clock generator capable of producing any combination of output frequencies with up to 12 differential clock outputs. Utilizing Skyworks' MultiSynth technology, it achieves excellent jitter performance of 190 fs rms and supports output frequencies ranging from 5 to 333.33 MHz for differential signals and up to 170 MHz for LVCMOS signals. The device features user-configurable output formats including LVDS, LVPECL, HCSL, and LVCMOS, making it suitable for a variety of applications such as servers, storage, and communications. This clock generator can be configured using ClockBuilder Pro software, allowing for easy customization and factory programming of unique configurations. It operates over a temperature range of -40 to +85 °C and is compliant with PCIe Gen 1 through 6 standards. The SI5332BD14867-GM2 is available in multiple package sizes, including a 48-pin option, and is RoHS-6 compliant, ensuring it meets environmental regulations. Its flexibility in frequency synthesis and output configuration makes it an ideal choice for projects requiring a reliable and adaptable clock solution.
Clock Generator IC 200MHz 1 40-VFQFN Exposed Pad
IC CLOCK GENERATOR 40QFN
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332BD14867-GM2 | SI5332BD14867-GM2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts |