The SI5332BD08835-GM2R is a highly versatile clock generator capable of producing any combination of output frequencies with a maximum output frequency of 333.33 MHz. It features a flexible architecture that supports up to 12 differential clock outputs, allowing for both integer and non-integer frequency synthesis with 0 ppm frequency synthesis error. The device is designed for applications in servers, storage, Ethernet switches, routers, and various communication systems. This clock generator utilizes Skyworks' MultiSynth technology, which enables precise frequency generation and excellent jitter performance, specified at 190 fs rms. The output signal formats are user-configurable, supporting LVDS, LVPECL, HCSL, and LVCMOS formats. The device can be easily configured using ClockBuilder Pro software, which allows for custom part number assignment and factory programming at no additional cost. The SI5332BD08835-GM2R operates over a temperature range of -40 to +85 °C and is compliant with RoHS-6 standards. It also supports down and center spread spectrum features, making it suitable for a wide range of applications requiring precise timing solutions.
Clock Generator IC 333.33MHz 1 40-VFQFN Exposed Pad
IC CLOCK GENERATOR QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332BD08835-GM2R | SI5332BD08835-GM2R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |