Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5332BC08835-GM2R

Description
IC
Request a Quote Datasheet
Description
IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5332BC08835-GM2R-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5332BC08835-GM2R-ND
Clock Generators, PLLs, Frequency Synthesizers SI5332BC08835-GM2R-ND
IC

IC

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1268205-SI5332BC08835-GM2R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1268205-SI5332BC08835-GM2R
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1268205-SI5332BC08835-GM2R
Win Source Part Number: 1268205-SI5332BC0883 5-GM2R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5332 Product Status: Not For New Designs

Win Source Part Number: 1268205-SI5332BC08835-GM2R
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5332
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
QFN Clock and Timing IC
728-SI5332BC08835-GM2R
QFN Clock and Timing IC 728-SI5332BC08835-GM2R
IC CLOCK GENERATOR QFN Product overview: SI5332BC08835-GM2R from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332BC08835-GM 2R can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR QFN Product overview: SI5332BC08835-GM2R from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332BC08835-GM2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332BC08835-GM2R - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332BC08835-GM2R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332BC08835-GM2R
IC CLOCK GENERATOR QFN

IC CLOCK GENERATOR QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332BC08835-GM2R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332BC08835-GM2R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332BC08835-GM2R
IC CLOCK GENERATOR QFN

IC CLOCK GENERATOR QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number SI5332BC08835-GM2R-ND 1268205-SI5332BC08835-GM2R 728-SI5332BC08835-GM2R SI5332BC08835-GM2R SI5332BC08835-GM2R
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers QFN Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - 336-4670-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator - CDCM61002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
10 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2410SXC-5-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers