Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5332AD08210-GM3

Description
Clock Generator IC 333.33MHz 1 48-VFQFN Exposed Pad
Description
Clock Generator IC 333.33MHz 1 48-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5332AD08210-GM3 is a highly versatile clock generator capable of producing up to 12 differential clock outputs with a frequency range of 5 to 333.33 MHz. It utilizes Skyworks' MultiSynth technology, allowing for any-frequency synthesis with 0 ppm frequency synthesis error and excellent jitter performance of 190 fs rms. The device supports multiple output signal formats, including LVDS, LVPECL, HCSL, and LVCMOS, making it suitable for a variety of applications such as servers, storage, and communications. This clock generator can be configured easily using ClockBuilder Pro software, which allows for custom part numbers and factory programming at no additional cost. The device features a wide input frequency range, accommodating external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. It also supports temperature ranges from -40 to +85 °C and is RoHS-6 compliant. The SI5332AD08210-GM3 is designed to replace multiple clock ICs and oscillators, providing a compact and efficient solution for complex timing requirements in embedded computing and industrial applications.

Datasheet Summary
Powered by GS/AI

The SI5332AD08210-GM3 is a highly versatile clock generator capable of producing up to 12 differential clock outputs with a frequency range of 5 to 333.33 MHz. It utilizes Skyworks' MultiSynth technology, allowing for any-frequency synthesis with 0 ppm frequency synthesis error and excellent jitter performance of 190 fs rms. The device supports multiple output signal formats, including LVDS, LVPECL, HCSL, and LVCMOS, making it suitable for a variety of applications such as servers, storage, and communications. This clock generator can be configured easily using ClockBuilder Pro software, which allows for custom part numbers and factory programming at no additional cost. The device features a wide input frequency range, accommodating external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. It also supports temperature ranges from -40 to +85 °C and is RoHS-6 compliant. The SI5332AD08210-GM3 is designed to replace multiple clock ICs and oscillators, providing a compact and efficient solution for complex timing requirements in embedded computing and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5332AD08210-GM3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5332AD08210-GM3
Clock Generators, PLLs, Frequency Synthesizers SI5332AD08210-GM3
Clock Generator IC 333.33MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 333.33MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332AD08210-GM3
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332AD08210-GM3
IC CLOCK GENERATOR QFN

IC CLOCK GENERATOR QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number SI5332AD08210-GM3 SI5332AD08210-GM3
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD809BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details