SI5332AC09115-GM1 -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Skyworks Solutions, Inc.
Clock Generators, PLLs, Frequency Synthesizers
SI5332AC09115-GM1
-
DigiKey
-
Lingto Electronic Limited
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332AC09115-GM1
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
IC Clocks |
|
Product Number
|
SI5332AC09115-GM1-ND |
SI5332AC09115-GM1 |
SI5332AC09115-GM1 |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
156 MHz
View Details
Device Type
Real Time Clock; Clock Driver
Bus Interface
CMOS; CMOS
Package Type
Lfcsp wd
View Details