Skyworks Solutions, Inc. Clock Buffers, Drivers SI53315-B-GM

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25GHz 44-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25GHz 44-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 336-4207-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-4207-ND
Clock Buffers, Drivers 336-4207-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25GHz 44-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25GHz 44-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269807-SI53315-B-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269807-SI53315-B-GM
Win Source Part Number: 1269807-SI53315-B-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tray Frequency - Max: 1.25 GHz Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: CML, HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 1.71V ~ 3.63V Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4207,SI53315-B-G M Base Product Number: SI53315

Win Source Part Number: 1269807-SI53315-B-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tray
Frequency - Max: 1.25 GHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4207,SI53315-B-GM
Base Product Number: SI53315

Buy Now Datasheet
Clock Buffers, Drivers - SI53315-B-GM - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SI53315-B-GM
Clock Buffers, Drivers SI53315-B-GM
IC TRANSLATOR BUFF/LEVEL 44QFN

IC TRANSLATOR BUFF/LEVEL 44QFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SI53315-B-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI53315-B-GM
Clock/Timing - Clock Buffers, Drivers SI53315-B-GM
IC TRANSLATOR BUFF/LEVEL 44QFN

IC TRANSLATOR BUFF/LEVEL 44QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 336-4207-ND 1269807-SI53315-B-GM SI53315-B-GM SI53315-B-GM
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver Clock Driver
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 44-VFQFN Exposed Pad Surface Mount; 44-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100EL11M - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock/Timing - Application Specific - CY28RS480ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers