Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SI5330F-B00214-GMR

Description
Win Source Part Number: 1269831-SI5330F-B002 14-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tape & Reel Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, HSTL, LVTTL, SSTL Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI5330F-B00214-GMR,3 36-4897-6,336-4897-2 ,336-4897-1 Base Product Number: SI5330
Request a Quote Datasheet
Description
Win Source Part Number: 1269831-SI5330F-B002 14-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tape & Reel Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, HSTL, LVTTL, SSTL Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI5330F-B00214-GMR,3 36-4897-6,336-4897-2 ,336-4897-1 Base Product Number: SI5330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269831-SI5330F-B00214-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269831-SI5330F-B00214-GMR
Win Source Part Number: 1269831-SI5330F-B002 14-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tape & Reel Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, HSTL, LVTTL, SSTL Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI5330F-B00214-GMR,3 36-4897-6,336-4897-2 ,336-4897-1 Base Product Number: SI5330

Win Source Part Number: 1269831-SI5330F-B00214-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Translator
Package: Tape & Reel
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS, HSTL, LVTTL, SSTL
Output: CMOS
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI5330F-B00214-GMR,336-4897-6,336-4897-2,336-4897-1
Base Product Number: SI5330

Buy Now Datasheet
Clock Buffers, Drivers - 336-4897-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-4897-6-ND
Clock Buffers, Drivers 336-4897-6-ND
Clock Fanout Buffer (Distribution), Translator IC 1:8 200MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:8 200MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 336-4897-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-4897-1-ND
Clock Buffers, Drivers 336-4897-1-ND
Clock Fanout Buffer (Distribution), Translator IC 1:8 200MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:8 200MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 336-4897-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-4897-2-ND
Clock Buffers, Drivers 336-4897-2-ND
Clock Fanout Buffer (Distribution), Translator IC 1:8 200MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:8 200MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SI5330F-B00214-GMR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SI5330F-B00214-GMR
Clock Buffers, Drivers SI5330F-B00214-GMR
IC CLK BUFFER 1:8 CMOS 24QFN

IC CLK BUFFER 1:8 CMOS 24QFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SI5330F-B00214-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI5330F-B00214-GMR
Clock/Timing - Clock Buffers, Drivers SI5330F-B00214-GMR
IC CLK BUFFER 1:8 CMOS 24QFN

IC CLK BUFFER 1:8 CMOS 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1269831-SI5330F-B00214-GMR 336-4897-6-ND SI5330F-B00214-GMR SI5330F-B00214-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution), Translator; Clock Driver Clock Driver
Bus Interface CMOS; CMOS CMOS CMOS
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock/Timing - Application Specific - CY28354OXC-400 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details