Skyworks Solutions, Inc. Clock Buffers, Drivers SI5330B-A00206-GM

Description
Clock Fanout Buffer (Distribution), Translator IC 1:4 710MHz 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Translator IC 1:4 710MHz 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SI5330B-A00206-GM-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SI5330B-A00206-GM-ND
Clock Buffers, Drivers SI5330B-A00206-GM-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 710MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:4 710MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269784-SI5330B-A00206-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269784-SI5330B-A00206-GM
Win Source Part Number: 1269784-SI5330B-A002 06-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tray Frequency - Max: 710 MHz Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: LVDS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5330 Product Status: Obsolete

Win Source Part Number: 1269784-SI5330B-A00206-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Translator
Package: Tray
Frequency - Max: 710 MHz
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5330
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SI5330B-A00206-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI5330B-A00206-GM
Clock/Timing - Clock Buffers, Drivers SI5330B-A00206-GM
IC CLK BUFFER 1:4 710MHZ 24QFN

IC CLK BUFFER 1:4 710MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SI5330B-A00206-GM-ND 1269784-SI5330B-A00206-GM SI5330B-A00206-GM
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY22388FZXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Supply Voltage 3 to 3.6 volts
Frequency 166 MHz
View Details
2 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Buffers, Drivers - AD9512UCPZ-EP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details