Win Source Part Number: 987609-SI53305-B-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tray
Frequency - Max: 725 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4375,SI53305-B-G
Base Product Number: SI53305
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 725MHz 44-VFQFN Exposed Pad
IC TRANSLATOR BUFF/LEVEL 44QFN
IC TRANSLATOR BUFF/LEVEL 44QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 987609-SI53305-B-GM | 336-4375-ND | SI53305-B-GM | SI53305-B-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver | Clock Driver |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 44-VFQFN Exposed Pad | Surface Mount; 44-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |