Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SI53258A-D01AMR

Description
Win Source Part Number: 1269760-SI53258A-D01 AMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Automotive, AEC-Q100 Type: Clock Buffer Package: Tape & Reel (TR) Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HCSL Output: HCSL Voltage - Supply: 1.71V ~ 3.46V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI53258A-D01AMRT R Base Product Number: SI53258
Request a Quote Datasheet
Description
Win Source Part Number: 1269760-SI53258A-D01 AMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Automotive, AEC-Q100 Type: Clock Buffer Package: Tape & Reel (TR) Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HCSL Output: HCSL Voltage - Supply: 1.71V ~ 3.46V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI53258A-D01AMRT R Base Product Number: SI53258
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269760-SI53258A-D01AMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269760-SI53258A-D01AMR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269760-SI53258A-D01AMR
Win Source Part Number: 1269760-SI53258A-D01 AMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Automotive, AEC-Q100 Type: Clock Buffer Package: Tape & Reel (TR) Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: HCSL Output: HCSL Voltage - Supply: 1.71V ~ 3.46V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI53258A-D01AMRT R Base Product Number: SI53258

Win Source Part Number: 1269760-SI53258A-D01AMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Automotive, AEC-Q100
Type: Clock Buffer
Package: Tape & Reel (TR)
Frequency - Max: 100 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI53258A-D01AMRTR
Base Product Number: SI53258

Buy Now
Clock Buffers, Drivers - 336-SI53258A-D01AMRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-SI53258A-D01AMRTR-ND
Clock Buffers, Drivers 336-SI53258A-D01AMRTR-ND
Clock Clock Buffer IC 1:8 100MHz 40-VFQFN Exposed Pad

Clock Clock Buffer IC 1:8 100MHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SI53258A-D01AMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI53258A-D01AMR
Clock/Timing - Clock Buffers, Drivers SI53258A-D01AMR
AUTO 1-IN8-OUT PCIE CLOCK BUFFER

AUTO 1-IN8-OUT PCIE CLOCK BUFFER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269760-SI53258A-D01AMR 336-SI53258A-D01AMRTR-ND SI53258A-D01AMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver; Clock Generator Clock Driver
Bus Interface HCSL HCSL
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 5992ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers