Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI5322/23-EVB

Description
Win Source Part Number: 1284787-SI5322/23-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI5322, SI5323 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-5114,SI5322/23-E VB Base Product Number: SI5322 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284787-SI5322/23-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI5322, SI5323 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-5114,SI5322/23-E VB Base Product Number: SI5322 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284787-SI5322/23-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284787-SI5322/23-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284787-SI5322/23-EVB
Win Source Part Number: 1284787-SI5322/23-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s), Cable(s) Utilized IC / Part: SI5322, SI5323 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-5114,SI5322/23-E VB Base Product Number: SI5322 RoHS Status: Not applicable

Win Source Part Number: 1284787-SI5322/23-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: SI5322, SI5323
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Skyworks Solutions Inc.
Other Names: 336-5114,SI5322/23-EVB
Base Product Number: SI5322
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI5322/23-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI5322/23-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI5322/23-EVB
BOARD EVAL FOR SI5322/23

BOARD EVAL FOR SI5322/23

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284787-SI5322/23-EVB SI5322/23-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-L000970-80-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - CY8CKIT-062S4 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Cordless power tools, Healthcare and lifestyle
Ports USB
View Details
3 suppliers