Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI5321-EVB

Description
Win Source Part Number: 1284716-SI5321-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: DSPLL® Type: Timing Standard Package: 1 Function: Precision Clock Supplied Contents: Board(s) Primary Attributes: SONET/SDH Line and Port Cards Embedded: No Utilized IC / Part: SI5321 Secondary Attributes: 2.5V or 3.3V Supply ECCN: 5A991G Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-1144 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284716-SI5321-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: DSPLL® Type: Timing Standard Package: 1 Function: Precision Clock Supplied Contents: Board(s) Primary Attributes: SONET/SDH Line and Port Cards Embedded: No Utilized IC / Part: SI5321 Secondary Attributes: 2.5V or 3.3V Supply ECCN: 5A991G Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-1144 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284716-SI5321-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284716-SI5321-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284716-SI5321-EVB
Win Source Part Number: 1284716-SI5321-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: DSPLL® Type: Timing Standard Package: 1 Function: Precision Clock Supplied Contents: Board(s) Primary Attributes: SONET/SDH Line and Port Cards Embedded: No Utilized IC / Part: SI5321 Secondary Attributes: 2.5V or 3.3V Supply ECCN: 5A991G Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Skyworks Solutions Inc. Other Names: 336-1144 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284716-SI5321-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: DSPLL®
Type: Timing
Standard Package: 1
Function: Precision Clock
Supplied Contents: Board(s)
Primary Attributes: SONET/SDH Line and Port Cards
Embedded: No
Utilized IC / Part: SI5321
Secondary Attributes: 2.5V or 3.3V Supply
ECCN: 5A991G
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Skyworks Solutions Inc.
Other Names: 336-1144
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI5321-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI5321-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI5321-EVB
BOARD EVALUATION FOR SI5321

BOARD EVALUATION FOR SI5321

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284716-SI5321-EVB SI5321-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHK-7551+ - TB-BFHK-7551C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305143 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details