Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5320-H-BL

Description
IC CLOCK MULT SONET/SDH 63BGA
Description
IC CLOCK MULT SONET/SDH 63BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5320-H-BL is a precision clock multiplier IC designed for high-speed communication systems, including OC-192/OC-48 and 10 GbE applications. It operates with input clock frequencies ranging from 19 MHz to 622 MHz and provides selectable output clock frequencies of 19 MHz, 155 MHz, or 622 MHz. The device features ultra-low jitter generation, with a jitter specification as low as 0.3 ps RMS, ensuring high signal integrity. This clock multiplier utilizes Silicon Laboratories' DSPLL,Ñ¢ technology, which integrates all PLL functionality without the need for external loop filter components, simplifying design and reducing board space. It supports forward and reverse FEC clock scaling with selectable multiplication ratios of 255/238 or 238/255. The SI5320-H-BL operates from a single 3.3 V supply and includes features such as digital hold for loss of input clock and a loss-of-signal alarm output. Its compact 9x9 mm package makes it suitable for various applications, including SONET/SDH line cards, optical modules, core switches, digital cross connects, and terabit routers.

Datasheet Summary
Powered by GS/AI

The SI5320-H-BL is a precision clock multiplier IC designed for high-speed communication systems, including OC-192/OC-48 and 10 GbE applications. It operates with input clock frequencies ranging from 19 MHz to 622 MHz and provides selectable output clock frequencies of 19 MHz, 155 MHz, or 622 MHz. The device features ultra-low jitter generation, with a jitter specification as low as 0.3 ps RMS, ensuring high signal integrity. This clock multiplier utilizes Silicon Laboratories' DSPLL,Ñ¢ technology, which integrates all PLL functionality without the need for external loop filter components, simplifying design and reducing board space. It supports forward and reverse FEC clock scaling with selectable multiplication ratios of 255/238 or 238/255. The SI5320-H-BL operates from a single 3.3 V supply and includes features such as digital hold for loss of input clock and a loss-of-signal alarm output. Its compact 9x9 mm package makes it suitable for various applications, including SONET/SDH line cards, optical modules, core switches, digital cross connects, and terabit routers.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5320-H-BL - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5320-H-BL
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5320-H-BL
IC CLOCK MULT SONET/SDH 63BGA

IC CLOCK MULT SONET/SDH 63BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5320-H-BL
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details