Skyworks Solutions, Inc. Application Specific Clock/Timing SI52112-B5-GM2

Description
PCI Express (PCIe) IC 100MHz 1 Output 10-TDFN (3x3)
Request a Quote Datasheet
Description
PCI Express (PCIe) IC 100MHz 1 Output 10-TDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 336-2453-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
336-2453-ND
Application Specific Clock/Timing 336-2453-ND
PCI Express (PCIe) IC 100MHz 1 Output 10-TDFN (3x3)

PCI Express (PCIe) IC 100MHz 1 Output 10-TDFN (3x3)

Buy Now Datasheet
 - SI52112-B5-GM2 - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 100MHz, CMOS, PDSO10

Processor Specific Clock Generator, 100MHz, CMOS, PDSO10

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
763-SI52112-B5-GM2
Clock and Timing IC 763-SI52112-B5-GM2
IC OSC PCI EXPRESS 2OUTPUT Product overview: SI52112-B5-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52112-B5-GM2 can be used for catalog matching and distributor lookup.

IC OSC PCI EXPRESS 2OUTPUT Product overview: SI52112-B5-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52112-B5-GM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI52112-B5-GM2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI52112-B5-GM2
Clock/Timing - Application Specific SI52112-B5-GM2
IC OSC PCI EXPRESS 2OUTPUT

IC OSC PCI EXPRESS 2OUTPUT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks
Product Number 336-2453-ND SI52112-B5-GM2 763-SI52112-B5-GM2 SI52112-B5-GM2
Product Name Application Specific Clock/Timing Clock and Timing IC Clock/Timing - Application Specific
Bus Interface HCSL CMOS HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad Strip Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Frequency 100 MHz 25 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22392FXAT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 166 MHz
View Details
2 suppliers
Application Specific Clock/Timing - 336-2325-5-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers