Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI51218-A05906-GMR

Description
3-OUTPUT PROGRAMMABLE CLOCK GEN
Description
3-OUTPUT PROGRAMMABLE CLOCK GEN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI51218-A05906-GMR is a factory programmable clock generator designed for low power and compact applications. It generates up to three LVCMOS clock outputs with a frequency range from 32.768 kHz to 170 MHz. The device can accept either a crystal or a reference clock input, with a reference clock input range of 3 to 165 MHz and a crystal input range of 8 to 48 MHz. It features a programmable output enable function and operates with low power dissipation. The clock generator is housed in an ultra-small 8-pin TDFN package measuring 1.4 mm x 1.6 mm, making it suitable for space-constrained designs. The supply voltage requirements are VDD from 2.5 to 3.3 V and VDDO from 1.8 to 3.3 V, with VDDO being less than VDD. The device is intended for applications such as digital media players, portable devices, and DTV/IPTV, providing flexibility and efficiency for various consumer and embedded projects.

Datasheet Summary
Powered by GS/AI

The SI51218-A05906-GMR is a factory programmable clock generator designed for low power and compact applications. It generates up to three LVCMOS clock outputs with a frequency range from 32.768 kHz to 170 MHz. The device can accept either a crystal or a reference clock input, with a reference clock input range of 3 to 165 MHz and a crystal input range of 8 to 48 MHz. It features a programmable output enable function and operates with low power dissipation. The clock generator is housed in an ultra-small 8-pin TDFN package measuring 1.4 mm x 1.6 mm, making it suitable for space-constrained designs. The supply voltage requirements are VDD from 2.5 to 3.3 V and VDDO from 1.8 to 3.3 V, with VDDO being less than VDD. The device is intended for applications such as digital media players, portable devices, and DTV/IPTV, providing flexibility and efficiency for various consumer and embedded projects.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51218-A05906-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI51218-A05906-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI51218-A05906-GMR
3-OUTPUT PROGRAMMABLE CLOCK GEN

3-OUTPUT PROGRAMMABLE CLOCK GEN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI51218-A05906-GMR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 5991ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock and Timing IC - 728-CY22393ZXC-MZ2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Features / Standards RoHS
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers