Clock Generator IC 170MHz 1 6-WFDFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI51210-B10561-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; LVCMOS |
| Package Type | Surface Mount; 6-WFDFN |
| Supply Voltage | 2.25 to 3.63 volts |