2-OUTPUT PROGRAMMABLE CLOCK GENE
Clock Generator IC 170MHz 1 6-WFDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI51210-B08905-GM | SI51210-B08905-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVCMOS | |
| Package Type | Surface Mount; 6-WFDFN | |
| Supply Voltage | 2.25 to 3.63 volts |