Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI51210-A01AFMR

Description
Win Source Part Number: 1267103-SI51210-A01A FMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.63V Package / Case: 6-WFDFN Supplier Device Package: 6-TDFN (1.2x1.4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI51210
Request a Quote Datasheet
Description
Win Source Part Number: 1267103-SI51210-A01A FMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.63V Package / Case: 6-WFDFN Supplier Device Package: 6-TDFN (1.2x1.4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI51210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1267103-SI51210-A01AFMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267103-SI51210-A01AFMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267103-SI51210-A01AFMR
Win Source Part Number: 1267103-SI51210-A01A FMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.63V Package / Case: 6-WFDFN Supplier Device Package: 6-TDFN (1.2x1.4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI51210

Win Source Part Number: 1267103-SI51210-A01AFMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.63V
Package / Case: 6-WFDFN
Supplier Device Package: 6-TDFN (1.2x1.4)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI51210

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI51210-A01AFMR
Clock and Timing IC 728-SI51210-A01AFMR
IC CLK GEN FACTORY CONFIG 6TDFN Product overview: SI51210-A01AFMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI51210-A01AFMR can be used for catalog matching and distributor lookup.

IC CLK GEN FACTORY CONFIG 6TDFN Product overview: SI51210-A01AFMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI51210-A01AFMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-A01AFMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI51210-A01AFMR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI51210-A01AFMR
IC CLK GEN FACTORY CONFIG 6TDFN

IC CLK GEN FACTORY CONFIG 6TDFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-A01AFMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI51210-A01AFMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI51210-A01AFMR
IC CLK GEN FACTORY CONFIG 6TDFN

IC CLK GEN FACTORY CONFIG 6TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1267103-SI51210-A01AFMR 728-SI51210-A01AFMR SI51210-A01AFMR SI51210-A01AFMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2304SI-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC10334-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers