Infineon Technologies AG Clock Generators, PLLs, Frequency Synthesizers CY26580KOI-2

Description
"Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote
Description
"Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY26580KOI-2 is a clock generator featuring an integrated phase-locked loop (PLL) designed for low-jitter and high-accuracy outputs. It operates at a supply voltage of 3.3V and is suitable for applications requiring precise timing. The device supports input frequencies of 125 MHz or 25 MHz, providing output frequencies of 100 MHz and 133.33 MHz, depending on the selected input configuration. The clock generator is housed in a 20-pin SSOP package and is rated for industrial temperature ranges from -40°C to 85°C. It has a maximum load capacitance of 15 pF and offers a peak-to-peak period jitter of 100 ps. The device also features a pull-up resistor on inputs and a supply current of up to 50 mA. Engineers considering this product should note its specifications for frequency accuracy, output duty cycle, and edge rates, which are critical for meeting timing requirements in complex system designs.

Datasheet Summary
Powered by GS/AI

The CY26580KOI-2 is a clock generator featuring an integrated phase-locked loop (PLL) designed for low-jitter and high-accuracy outputs. It operates at a supply voltage of 3.3V and is suitable for applications requiring precise timing. The device supports input frequencies of 125 MHz or 25 MHz, providing output frequencies of 100 MHz and 133.33 MHz, depending on the selected input configuration. The clock generator is housed in a 20-pin SSOP package and is rated for industrial temperature ranges from -40°C to 85°C. It has a maximum load capacitance of 15 pF and offers a peak-to-peak period jitter of 100 ps. The device also features a pull-up resistor on inputs and a supply current of up to 50 mA. Engineers considering this product should note its specifications for frequency accuracy, output duty cycle, and edge rates, which are critical for meeting timing requirements in complex system designs.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - CY26580KOI-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CY26580KOI-2-ND
Clock Generators, PLLs, Frequency Synthesizers CY26580KOI-2-ND
"Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY26580KOI-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY26580KOI-2
Clock Generators, PLLs, Frequency Synthesizers CY26580KOI-2
Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CY26580KOI-2-ND CY26580KOI-2
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3.14 to 3.47 volts 3.14 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100315W-QMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801FXIT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers